The 219 series is a family of industrial relays with contact configurations up to 4PDT or 6PST, rated for 10 A at 120/240 VAC and 10 A at 28 VDC resistive loads. The 219XDX variant features a 4PDT contact arrangement, operates with a 115/125 VDC coil, and uses a 14-pin plug-in socket. It has an operate time of 25 ms maximum and a release time of 20 ms maximum. The relay is enclosed in clear polycarbonate, weighs 241 grams, and meets UL 94-V0 flammability standards. It supports continuous duty, with an electrical life of 100,000 operations at full load and a mechanical life of 10,000,000 operations. The coil voltage tolerance for DC is 80% to 110% of nominal, and the operating temperature range is -20°C to 70°C. Mating sockets are 14-pin model 33377(D) for DIN rail mounting.
RELAY, 4PDT, 115/125 VDC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 72J3346 |
| Product Name | Relay, 4Pdt, 115/125 Vdc, 10A, Socket; Contact Configuration Struthers-Dunn |
| Features | Latching |