The 219 series is an industrial relay with up to 4PDT contacts, rated for 10 A at 120/240 VAC and 10 A at 28 VDC resistive loads. It supports AC or DC coils with nominal 115/125 VDC operation and 80% to 110% voltage tolerance. Operate time is 25 ms max, release time 20 ms max. Dielectric strength is 1500 Vrms between insulated points, with 1000 MΩ min insulation resistance at 500 VDC. Enclosed in clear polycarbonate, it weighs 8.5 oz (241 g) and operates from -20 °C to 70 °C with DC coils. Mounting is any position, using a 14-pin socket. It meets UL 94-V0 flammability requirements and is UL listed with specified sockets.
POWER RELAY, 4PDT, 125VDC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 98B9129 |
| Product Name | Power Relay, 4Pdt, 125Vdc, 10A, Socket; Contact Configuration Struthers-Dunn |
| Features | Latching |