Struthers-Dunn Relay;E-Mech;Industrial;4PDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC 219XDXP-24D

Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Industrial;4PDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC - 70213528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Industrial;4PDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC
70213528
Relay;E-Mech;Industrial;4PDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC 70213528
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

10 A Current Rating Integral Locking Clip Plug-In Relay

  • Dimension is 3.062 " L x 1.468 " W x 3.406 " H
  • cUL Recognized, cUL Listed, CSA Certified standards
  • Coli resistance is 250 Ohms to 6200 Ohms
    Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213528
Product Name Relay;E-Mech;Industrial;4PDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC
Relay Type General
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA12.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details