The 219 series is a line of industrial relays with contact configurations up to 4PDT, rated for 10 A at 240 VAC resistive loads. It features silver alloy-gold diffused contacts, a clear polycarbonate enclosure, and plug-in mounting with a 14-pin socket. The relay operates continuously with a coil voltage tolerance of 85% to 110% of nominal for AC, and has an operate time of up to 25 ms and release time of up to 20 ms. It meets UL 94-V0 material standards and is UL Listed when used with compatible sockets. Operating temperature ranges from -20 to 60°C for AC coils, with a mechanical life of 10 million operations and an electrical life of 100,000 operations at full load. The part number 219XDXP-240VAC matches the series specification for a 4PDT configuration with a 240 VAC coil, though the suffix 'P' indicating a polycarbonate cover is noted as an optional feature.
POWER RELAY, 4PDT, 240VAC, 10A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 98F3108 |
| Product Name | Power Relay, 4Pdt, 240Vac, 10A, Plug In; Contact Configuration Struthers-Dunn |
| Features | Latching |