POWER RELAY, DPDT, 125VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 72J3305 |
| Product Name | Power Relay, Dpdt, 125Vdc, 10A, Socket; Contact Configuration Struthers-Dunn |
| Features | Latching |