Struthers-Dunn Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219XBXP-24VDC

Description
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 69H8831 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
69H8831
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 69H8831
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 69H8831
Product Name Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 62.82 - Power relay 16A - 628280240300 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, VDE, RINA
Operating Temp -40 to 122 F (-40 to 50 C)
NO 2
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details