Struthers-Dunn Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219XBXP-24VAC

Description
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Description
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The 219 series is an industrial relay with contact configurations up to 4PDT or 6PST, rated for 10 A at 120/240 VAC resistive and 10 A at 28 VDC resistive. It features silver alloy-gold diffused contacts, a polycarbonate enclosure, and operates continuously with an operate time of 25 ms and release time of 20 ms. The relay accepts AC or DC coil voltages, including 24 VAC, with a nominal coil power of 5 VA for AC. It is available in 12-pin or 14-pin plug-in packages, with a weight of 8.5 oz (241 g), and meets UL 94-V0 flammability standards. Operating temperature ranges from -20 to 60°C for AC coils and -20 to 70°C for DC coils. The relay is UL listed when used with mating sockets 27390 (12-pin) or 33377 (14-pin).

Datasheet Summary
Powered by GS/AI

The 219 series is an industrial relay with contact configurations up to 4PDT or 6PST, rated for 10 A at 120/240 VAC resistive and 10 A at 28 VDC resistive. It features silver alloy-gold diffused contacts, a polycarbonate enclosure, and operates continuously with an operate time of 25 ms and release time of 20 ms. The relay accepts AC or DC coil voltages, including 24 VAC, with a nominal coil power of 5 VA for AC. It is available in 12-pin or 14-pin plug-in packages, with a weight of 8.5 oz (241 g), and meets UL 94-V0 flammability standards. Operating temperature ranges from -20 to 60°C for AC coils and -20 to 70°C for DC coils. The relay is UL listed when used with mating sockets 27390 (12-pin) or 33377 (14-pin).

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 94F720 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
94F720
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 94F720
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 94F720
Product Name Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 3650529 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
3 suppliers
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7189 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details