Struthers-Dunn Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC 219XBXP-24D

Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC - 70213525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC
70213525
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC 70213525
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

10 A Current Rating Integral Locking Clip Plug-In Relay

  • Dimension is 3.062 " L x 1.468 " W x 3.406 " H
  • cUL Recognized, cUL Listed, CSA Certified standards
  • Coli resistance is 250 Ohms to 6200 Ohms
    Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213525
Product Name Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Force Guided Relays - 2861808 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Signal Relays - 1-1393789-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details