Struthers-Dunn Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 120AC;Plug-In;12 Pin;UL, CSA 219XBXP-120A

Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 120AC;Plug-In;12 Pin;UL, CSA - 70213527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 120AC;Plug-In;12 Pin;UL, CSA
70213527
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 120AC;Plug-In;12 Pin;UL, CSA 70213527
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

10 A Current Rating Integral Locking Clip Plug-In Relay

  • Dimension is 3.062 " L x 1.468 " W x 3.406 " H
  • cUL Recognized, cUL Listed, CSA Certified standards
  • Coli resistance is 250 Ohms to 6200 Ohms
    Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213527
Product Name Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 120AC;Plug-In;12 Pin;UL, CSA
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Timer Relays - 2257036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Number if >4 2 #
Throw Double Throw
View Details
Relay - 700-CFM220R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - 1-1414310-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers