Struthers-Dunn Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219XBXP-115/125VDC

Description
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 69H8830 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
69H8830
Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 69H8830
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 69H8830
Product Name Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
G2RL PCB Power Relay - G2RL-2A - Aratas America LLC
Specs
Mounting PCB
View Details
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1762613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details