Struthers-Dunn Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219FXXPLM-120VAC

Description
RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-N O; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet
Description
RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-N O; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 18C2126 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
18C2126
Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 18C2126
RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-N O; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 18C2126
Product Name Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617784-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, 3Pdt, 110Vac, 16A, Panel; Contact Configuration Finder - 70AH0641 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 110 volts
View Details