Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
STRUTHERS-DUNN
219FXXP-240VAC -- RELAYS; 10A 14-PIN 6PST-NO W/ CLIP STRUTHERS-DUNN
Struthers-Dunn
Relays; 10A 14-Pin 6Pst-No W/ Clip Struthers-Dunn
219FXXP-240VAC
Description
RELAYS; 10A 14-PIN 6PST-NO W/ CLIP
Newark, An Avnet Company
Done
Description
RELAYS; 10A 14-PIN 6PST-NO W/ CLIP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Relays; 10A 14-Pin 6Pst-No W/ Clip Struthers-Dunn
19C0684
Relays; 10A 14-Pin 6Pst-No W/ Clip Struthers-Dunn
19C0684
RELAYS; 10A 14-PIN 6PST-NO W/ CLIP
RELAYS; 10A 14-PIN 6PST-NO W/ CLIP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
19C0684
Product Name
Relays; 10A 14-Pin 6Pst-No W/ Clip Struthers-Dunn
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Signal Relays
1-1393793-6
Specs
Poles
Double Pole (DP)
Number if >4
2 #
Approvals
EU ELV Compliant; RoHS
View Details
2
suppliers
Beckhoff Automation LLC
MR1310-0031-2242 | 3-channel relay, replaceable fuses, 230/277 V AC/10 A, residual current measurement, M12
View Details
Finder S.p.A. con unico socio
Type 13.61 - Electronic step/monostable relay 16A
136182300001
Specs
Approvals
ukca, CE-2, EAC-1
NO
1
View Details
RS Components, Ltd.
Timer Relays
1792915
Specs
Poles
Double Pole (DP)
Throw
Double Throw
Approvals
RoHS
View Details