Struthers-Dunn Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219FXX69PL-24VDC

Description
RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: Yes
Description
RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 219FXX69PL-24VDC is a 6-pole single throw, normally open relay from the 219 series, designed for industrial applications with a 24VDC coil. It features a permanent magnet blowout for DC switching, as indicated by the "69" suffix, and is housed in a clear polycarbonate enclosure. The relay supports a contact rating of 10 amps at 28VDC resistive load and 5 amps at 240VAC resistive load. It has an operate time of up to 25 ms and a release time of up to 20 ms. The unit uses a 14-pin plug-in socket for mounting, measures 77.4 x 65.7 x 64.1 mm, and weighs 241 grams. It operates within a temperature range of -20°C to 70°C for DC coils and meets UL 94-V0 flammability requirements.

Datasheet Summary
Powered by GS/AI

The 219FXX69PL-24VDC is a 6-pole single throw, normally open relay from the 219 series, designed for industrial applications with a 24VDC coil. It features a permanent magnet blowout for DC switching, as indicated by the "69" suffix, and is housed in a clear polycarbonate enclosure. The relay supports a contact rating of 10 amps at 28VDC resistive load and 5 amps at 240VAC resistive load. It has an operate time of up to 25 ms and a release time of up to 20 ms. The unit uses a 14-pin plug-in socket for mounting, measures 77.4 x 65.7 x 64.1 mm, and weighs 241 grams. It operates within a temperature range of -20°C to 70°C for DC coils and meets UL 94-V0 flammability requirements.

Suppliers

Company
Product
Description
Supplier Links
Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 38M9728 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
38M9728
Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 38M9728
RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: Yes

RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 38M9728
Product Name Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Throw Single Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Dpdt, 24Vdc, 8A Rohs Compliant Finder - 39AK0158 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details
Power Relays - 1217799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
G2RL PCB Power Relay - G2RL-1A-PW1 - Aratas America LLC
Specs
Mounting PCB
View Details