Struthers-Dunn Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219DXBPLM-120VAC

Description
RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 90F1403 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
90F1403
Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 90F1403
RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-NO, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 90F1403
Product Name Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393231-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Specs
Mounting TH
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7190 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details