The 219 series is an industrial relay with contact configurations including DPDT and 2P-NO, rated for 10 A at 240 VAC and 28 VDC resistive loads. It features a clear polycarbonate enclosure, 12-pin plug-in mounting, and operates with a 24 VAC coil. The relay has a maximum operate time of 25 ms, a release time of 20 ms, and a dielectric strength of 500 Vrms across open contacts. It meets UL 94-V0 material standards, supports continuous duty, and operates at temperatures from -20 to 60 °C. Mechanical life is rated at 10,000,000 operations. The part includes a manual actuator and polycarbonate cover as specified by suffix codes M and P.
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:24VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Current:200mARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 72J3198 |
| Product Name | Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |