Struthers-Dunn Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219BBXPLM-120VAC

Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No
Datasheet
Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 94F1906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
94F1906
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 94F1906
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No

RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 94F1906
Product Name Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relay, Spst, 12Vdc, 20A, Tht; Contact Configuration Omron Electronic Components - 84AJ1409 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 20.21 - Modular step relays 16A - 202190240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
2 suppliers