Struthers-Dunn Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219BBXPL-120VAC

Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No
Datasheet
Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 60F3194 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
60F3194
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 60F3194
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No

RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 60F3194
Product Name Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays, Over 2 Amps - G4W-2212P-US-TV5-HP-DC12 - 919452-G4W-2212P-US-TV5-HP-DC12 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
Power Relay, Dpdt, 12Vdc, 10A, Tht Rohs Compliant Finder - 38AJ4951 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details