The 219 series is an industrial relay with contact configurations up to 4PDT or 6PST, rated for 10 A at 28 VDC and 10 A at 120 VAC resistive loads. The 219BBX variant has a DPDT configuration with two additional normally open contacts and includes a blowout magnet for switching DC above 40 V, as indicated by the "69" code. It uses a 12-pin socket and operates on DC coils with 80% to 110% voltage tolerance. Contact resistance is 50 milliohms max, operate time is 25 ms, and release time is 20 ms. Mechanical life is 10,000,000 cycles, electrical life is 100,000 cycles under full load. The enclosure is clear polycarbonate, weight is 241 grams, and it meets UL 94-V0 flammability standards. It is UL listed when used with compatible sockets.
POWER RELAY, DPST/DPDT, 125VDC, 10A, SKT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 76T3028 |
| Product Name | Power Relay, Dpst/dpdt, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn |
| Features | Latching |