Struthers-Dunn Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219ABAPL-120VAC

Description
RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 60F3193 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
60F3193
Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 60F3193
RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 60F3193
Product Name Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7125 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
150A High Voltage Direct Current Relay - CHEV-P150D - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details