The 219 series is an industrial relay with up to 6PST contacts and 10 A switching capacity, housed in a 12-pin plug-in polycarbonate enclosure weighing 241 grams. The 24VDC coil variant consumes 2.5 W and operates from 80% to 110% of nominal voltage. Contact ratings include 10 A at 120/240 VAC resistive and 10 A at 28 VDC resistive. Operate time is 25 ms max, release time 20 ms max. Dielectric strength is 500 Vrms across contacts and 1500 Vrms between insulated points. Operating temperature is -20 to 70 °C for DC coils. Electrical life is 100,000 cycles at full load; mechanical life is 10,000,000 cycles. The 219ABX configuration includes SPST-N.O. and DPDT contacts. UL listed when used with mating socket 27390.
RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 60F3107 |
| Product Name | Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |