Structured Cable Products Coaxial Cable Type Structured Cable RG6/U-DB

Description
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper Coated Steel
Datasheet
Description
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper Coated Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Structured Cable - 43W6204 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Structured Cable
43W6204
Coaxial Cable Type Structured Cable 43W6204
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W6204
Product Name Coaxial Cable Type Structured Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details