Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper Coated Steel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43W6203 |
| Product Name | Coaxial Cable Type Structured Cable |
| Cable Type | Coaxial |