Structured Cable Products Coaxial Cable Type Structured Cable RG6/U-CCS-BK

Description
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper Coated Steel
Description
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Structured Cable - 43W6200 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Structured Cable
43W6200
Coaxial Cable Type Structured Cable 43W6200
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W6200
Product Name Coaxial Cable Type Structured Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details