Structured Cable Products Coaxial Cable Type Structured Cable RG59/U95-WT-500

Description
Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper; Product Range:
Datasheet
Description
Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Structured Cable - 43W6195 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Structured Cable
43W6195
Coaxial Cable Type Structured Cable 43W6195
Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W6195
Product Name Coaxial Cable Type Structured Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2509220-0 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 1.31 ft (4 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers