Structured Cable Products Coaxial Cable Type Structured Cable RG59/U95-S-BK

Description
Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:
Datasheet
Description
Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Structured Cable - 43W6190 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Structured Cable
43W6190
Coaxial Cable Type Structured Cable 43W6190
Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W6190
Product Name Coaxial Cable Type Structured Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details