The Cable Shielding Structured Cable, part number 43W5686, is a CAT6 shielded F/UTP cable designed for enhanced performance at 550 MHz. It features a 23 AWG solid bare copper conductor with four pairs, complying with ANSI/TIA 568-C.2 and IEC 211801 Class E standards. The cable is rated for a maximum voltage of 300V and has a PVC jacket, making it suitable for various LAN applications. This cable has a nominal velocity of propagation between 67% and 69%, with a maximum propagation delay of 536 ns per 100 meters and a delay skew of 45 ns per 100 meters. The cable's construction includes an aluminum foil shield and a drain wire, which helps reduce electromagnetic interference. It is UL CMR rated and compliant with EN50575:2014 for fire safety, classified as Eca. The operating temperature range is from -20°C to +75°C, and it exhibits a maximum conductor resistance of 72.2 ohms/km at 20°C. The cable is packaged in a 1000 ft (305 m) spool, making it convenient for installation. Overall, this product is suitable for engineers looking for a reliable and compliant structured cable for networking applications.
Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43W5686 |
| Product Name | Cable Shielding Structured Cable |
| Cable Type | Cat 6 |