Structured Cable Products Cable Shielding Structured Cable CAT6A

Description
Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue; No. of Max Strands x Strand Size:
Datasheet
Description
Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue; No. of Max Strands x Strand Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 43W5685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
43W5685
Cable Shielding Structured Cable 43W5685
Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue; No. of Max Strands x Strand Size:

Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue; No. of Max Strands x Strand Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W5685
Product Name Cable Shielding Structured Cable
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers