Structured Cable Products Cable Shielding Structured Cable CAT6-PUR

Description
Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Purple; No. of Max Strands x Strand Size:
Datasheet
Description
Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Purple; No. of Max Strands x Strand Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 47W5013 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
47W5013
Cable Shielding Structured Cable 47W5013
Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Purple; No. of Max Strands x Strand Size:

Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Purple; No. of Max Strands x Strand Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47W5013
Product Name Cable Shielding Structured Cable
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products