Structured Cable Products Cable Shielding Structured Cable CAT5E-YL

Description
Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:
Datasheet
Description
Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 43W5672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
43W5672
Cable Shielding Structured Cable 43W5672
Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:

Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W5672
Product Name Cable Shielding Structured Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details