Structured Cable Products Cable Shielding Structured Cable CAT5E-YL-5

Description
Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:
Datasheet
Description
Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 43W5673 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
43W5673
Cable Shielding Structured Cable 43W5673
Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:

Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow; No. of Max Strands x Strand Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W5673
Product Name Cable Shielding Structured Cable
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details