RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG58U, RG59U, RG6U; Contact Material:Phosphor Bronze
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 50AC4045 |
| Product Name | Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Structured Cable |
| Connector Type | BNC |