Structured Cable Products Cable Shielding Structured Cable 22/4SH-GY

Description
Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 22AWG
Datasheet
Description
Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 22AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 43W7397 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
43W7397
Cable Shielding Structured Cable 43W7397
Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 22AWG

Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 22AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7397
Product Name Cable Shielding Structured Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Twisted Pair Cable - 121691-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-SMA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Resolver cable - NEBM-M23G12-E-5-N-S1G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details