Structured Cable Products Cable Shielding Structured Cable 22/2SOL-COIL-WT

Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; No. of Max Strands x Strand Size:
Datasheet
Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; No. of Max Strands x Strand Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 43W8333 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
43W8333
Cable Shielding Structured Cable 43W8333
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; No. of Max Strands x Strand Size:

Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; No. of Max Strands x Strand Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W8333
Product Name Cable Shielding Structured Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details