Structured Cable Products Cable Shielding Structured Cable 22/2P

Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:7 x 22AWG
Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:7 x 22AWG

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 43W7391 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
43W7391
Cable Shielding Structured Cable 43W7391
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:7 x 22AWG

Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:7 x 22AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7391
Product Name Cable Shielding Structured Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data