Structured Cable Products 1000Ft 18Awg Cmp Plenum 2-Conductor Speaker Wire Spool; Cable Shielding Structured Cable 18/2P

Description
1000Ft 18AWG CMP Plenum 2-Conductor Speaker Wire Spool; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
Description
1000Ft 18AWG CMP Plenum 2-Conductor Speaker Wire Spool; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

Suppliers

Company
Product
Description
Supplier Links
1000Ft 18Awg Cmp Plenum 2-Conductor Speaker Wire Spool; Cable Shielding Structured Cable - 43W7341 - Newark, An Avnet Company
Chicago, IL, United States
1000Ft 18Awg Cmp Plenum 2-Conductor Speaker Wire Spool; Cable Shielding Structured Cable
43W7341
1000Ft 18Awg Cmp Plenum 2-Conductor Speaker Wire Spool; Cable Shielding Structured Cable 43W7341
1000Ft 18AWG CMP Plenum 2-Conductor Speaker Wire Spool; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

1000Ft 18AWG CMP Plenum 2-Conductor Speaker Wire Spool; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7341
Product Name 1000Ft 18Awg Cmp Plenum 2-Conductor Speaker Wire Spool; Cable Shielding Structured Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349446 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers