Structured Cable Products Cable Shielding Structured Cable 16/4P

Description
Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:
Description
Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Structured Cable - 43W7330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Structured Cable
43W7330
Cable Shielding Structured Cable 43W7330
Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:

Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7330
Product Name Cable Shielding Structured Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data