Strongwell Corporation Fiberglass Nuts FIBREBOLT

Description
FIBREBOLT® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT® does not possess the thread shear strength of steel, but has sufficient strength to be a viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.). Features of FIBREBOLT® Corrosion Resistant Easy to Fabricate Low Maintenance Low in Conductivity Transparent to Electromagnetic Waves Color Blends with Most Structural Materials Applications Chemical Process Equipment Air and Water Pollution Equipment Marine Applications Low in Conductivity Cellular Antenna Mounts and/or Screens Computer Testing Facilities
Description
FIBREBOLT® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT® does not possess the thread shear strength of steel, but has sufficient strength to be a viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.). Features of FIBREBOLT® Corrosion Resistant Easy to Fabricate Low Maintenance Low in Conductivity Transparent to Electromagnetic Waves Color Blends with Most Structural Materials Applications Chemical Process Equipment Air and Water Pollution Equipment Marine Applications Low in Conductivity Cellular Antenna Mounts and/or Screens Computer Testing Facilities

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Nuts - FIBREBOLT - Strongwell Corporation
Bristol, VA, USA
Fiberglass Nuts
FIBREBOLT
Fiberglass Nuts FIBREBOLT
FIBREBOLT® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT® does not possess the thread shear strength of steel, but has sufficient strength to be a viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.). Features of FIBREBOLT® Corrosion Resistant Easy to Fabricate Low Maintenance Low in Conductivity Transparent to Electromagnetic Waves Color Blends with Most Structural Materials Applications Chemical Process Equipment Air and Water Pollution Equipment Marine Applications Low in Conductivity Cellular Antenna Mounts and/or Screens Computer Testing Facilities

FIBREBOLT® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT® does not possess the thread shear strength of steel, but has sufficient strength to be a viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.).

Features of FIBREBOLT®

  • Corrosion Resistant
  • Easy to Fabricate
  • Low Maintenance
  • Low in Conductivity
  • Transparent to Electromagnetic Waves
  • Color Blends with Most Structural Materials

Applications

  • Chemical Process Equipment
  • Air and Water Pollution Equipment
  • Marine Applications
  • Low in Conductivity
  • Cellular Antenna Mounts and/or Screens
  • Computer Testing Facilities
Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Nuts
Product Number FIBREBOLT
Product Name Fiberglass Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Nuts - 39752 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Nuts - 7211885-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details