Strongwell Corporation Fiberglass Structural Shapes and Plate EXTREN

Description
EXTREN® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service and to increase corrosion and UV resistance. EXTREN® is offered in multiple series designed for different environments and applications. SERIES 500 An all-purpose series utilizing an isophthalic polyester resin system with a UV inhibitor. Color: Olive Green SERIES 525 An all-purpose series utilizing a fire retardant isophthalic polyester resin system with a UV inhibitor. Color: Slate Gray (plus certain handrail and fixed ladder components in yellow) SERIES 625 A premium series both fire retardant and highly corrosion resistant utilizing a vinyl ester resin system with a UV inhibitor. Color: Beige E23 Any Series 500, 525 and 625 EXTREN® product can be manufactured upon request to meet the mechanical and physical properties, as well as the dimensional and visual requirements of BS EN 13706 (E23) European standards. All standard EXTREN® products meet and/or exceed the structural requirements of E17 European standards. All structural shapes are available in a polyester resin (Strongwell PE) and vinyl ester resin (Strongwell VE) which are certified to NSF-61. Features Corrosion Resistant Low Conductivity – Thermally and Electrically Non-Magnetic – Electromagnetic Transparency Lightweight High Strength Dimensional Stability Low Maintenance Quality and Availability All Strongwell manufacturing facilities are ISO-9001:2008 and ISO-14001:2004 certified. This ensures the highest quality standards for producing EXTREN® structural shapes in a world class facility. A “first article” series of tests on each EXTREN® production run is designed to assure the end user that the structural members meet or exceed published minimum criteria. EXTREN® is stocked by a network of distributors worldwide. Strongwell also maintains a large inventory to service distributors and prevent long lead times. The current EXTREN® products are shown on the EXTREN® Availability List. To obtain the name of the distributor in your area, send an email with your name, location, phone number and product of interest to Strongwell and someone will contact you. Fabricating with EXTREN® In addition to being the world’s largest producer of pultruded parts, Strongwell is also the largest fabricator of structures utilizing pultruded components. Typical fabrications include beam, column and plate structures, all-fiberglass buildings, platforms and other custom fabrications involving grating and handrail.
Description
EXTREN® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service and to increase corrosion and UV resistance. EXTREN® is offered in multiple series designed for different environments and applications. SERIES 500 An all-purpose series utilizing an isophthalic polyester resin system with a UV inhibitor. Color: Olive Green SERIES 525 An all-purpose series utilizing a fire retardant isophthalic polyester resin system with a UV inhibitor. Color: Slate Gray (plus certain handrail and fixed ladder components in yellow) SERIES 625 A premium series both fire retardant and highly corrosion resistant utilizing a vinyl ester resin system with a UV inhibitor. Color: Beige E23 Any Series 500, 525 and 625 EXTREN® product can be manufactured upon request to meet the mechanical and physical properties, as well as the dimensional and visual requirements of BS EN 13706 (E23) European standards. All standard EXTREN® products meet and/or exceed the structural requirements of E17 European standards. All structural shapes are available in a polyester resin (Strongwell PE) and vinyl ester resin (Strongwell VE) which are certified to NSF-61. Features Corrosion Resistant Low Conductivity – Thermally and Electrically Non-Magnetic – Electromagnetic Transparency Lightweight High Strength Dimensional Stability Low Maintenance Quality and Availability All Strongwell manufacturing facilities are ISO-9001:2008 and ISO-14001:2004 certified. This ensures the highest quality standards for producing EXTREN® structural shapes in a world class facility. A “first article” series of tests on each EXTREN® production run is designed to assure the end user that the structural members meet or exceed published minimum criteria. EXTREN® is stocked by a network of distributors worldwide. Strongwell also maintains a large inventory to service distributors and prevent long lead times. The current EXTREN® products are shown on the EXTREN® Availability List. To obtain the name of the distributor in your area, send an email with your name, location, phone number and product of interest to Strongwell and someone will contact you. Fabricating with EXTREN® In addition to being the world’s largest producer of pultruded parts, Strongwell is also the largest fabricator of structures utilizing pultruded components. Typical fabrications include beam, column and plate structures, all-fiberglass buildings, platforms and other custom fabrications involving grating and handrail.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Structural Shapes and Plate - EXTREN - Strongwell Corporation
Bristol, VA, USA
Fiberglass Structural Shapes and Plate
EXTREN
Fiberglass Structural Shapes and Plate EXTREN
EXTREN® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service and to increase corrosion and UV resistance. EXTREN® is offered in multiple series designed for different environments and applications. SERIES 500 An all-purpose series utilizing an isophthalic polyester resin system with a UV inhibitor. Color: Olive Green SERIES 525 An all-purpose series utilizing a fire retardant isophthalic polyester resin system with a UV inhibitor. Color: Slate Gray (plus certain handrail and fixed ladder components in yellow) SERIES 625 A premium series both fire retardant and highly corrosion resistant utilizing a vinyl ester resin system with a UV inhibitor. Color: Beige E23 Any Series 500, 525 and 625 EXTREN® product can be manufactured upon request to meet the mechanical and physical properties, as well as the dimensional and visual requirements of BS EN 13706 (E23) European standards. All standard EXTREN® products meet and/or exceed the structural requirements of E17 European standards. All structural shapes are available in a polyester resin (Strongwell PE) and vinyl ester resin (Strongwell VE) which are certified to NSF-61. Features Corrosion Resistant Low Conductivity – Thermally and Electrically Non-Magnetic – Electromagnetic Transparency Lightweight High Strength Dimensional Stability Low Maintenance Quality and Availability All Strongwell manufacturing facilities are ISO-9001:2008 and ISO-14001:2004 certified. This ensures the highest quality standards for producing EXTREN® structural shapes in a world class facility. A “first article” series of tests on each EXTREN® production run is designed to assure the end user that the structural members meet or exceed published minimum criteria. EXTREN® is stocked by a network of distributors worldwide. Strongwell also maintains a large inventory to service distributors and prevent long lead times. The current EXTREN® products are shown on the EXTREN® Availability List. To obtain the name of the distributor in your area, send an email with your name, location, phone number and product of interest to Strongwell and someone will contact you. Fabricating with EXTREN® In addition to being the world’s largest producer of pultruded parts, Strongwell is also the largest fabricator of structures utilizing pultruded components. Typical fabrications include beam, column and plate structures, all-fiberglass buildings, platforms and other custom fabrications involving grating and handrail.

EXTREN® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service and to increase corrosion and UV resistance.

EXTREN® is offered in multiple series designed for different environments and applications.

SERIES 500

An all-purpose series utilizing an isophthalic polyester resin system with a UV inhibitor. Color: Olive Green

SERIES 525

An all-purpose series utilizing a fire retardant isophthalic polyester resin system with a UV inhibitor. Color: Slate Gray (plus certain handrail and fixed ladder components in yellow)

SERIES 625

A premium series both fire retardant and highly corrosion resistant utilizing a vinyl ester resin system with a UV inhibitor. Color: Beige

E23

Any Series 500, 525 and 625 EXTREN® product can be manufactured upon request to meet the mechanical and physical properties, as well as the dimensional and visual requirements of BS EN 13706 (E23) European standards. All standard EXTREN® products meet and/or exceed the structural requirements of E17 European standards.

All structural shapes are available in a polyester resin (Strongwell PE) and vinyl ester resin (Strongwell VE) which are certified to NSF-61.

Features

  • Corrosion Resistant
  • Low Conductivity – Thermally and Electrically
  • Non-Magnetic – Electromagnetic Transparency
  • Lightweight
  • High Strength
  • Dimensional Stability
  • Low Maintenance

Quality and Availability

All Strongwell manufacturing facilities are ISO-9001:2008 and ISO-14001:2004 certified. This ensures the highest quality standards for producing EXTREN® structural shapes in a world class facility. A “first article” series of tests on each EXTREN® production run is designed to assure the end user that the structural members meet or exceed published minimum criteria.

EXTREN® is stocked by a network of distributors worldwide. Strongwell also maintains a large inventory to service distributors and prevent long lead times. The current EXTREN® products are shown on the EXTREN® Availability List.

To obtain the name of the distributor in your area, send an email with your name, location, phone number and product of interest to Strongwell and someone will contact you.

Fabricating with EXTREN®

In addition to being the world’s largest producer of pultruded parts, Strongwell is also the largest fabricator of structures utilizing pultruded components. Typical fabrications include beam, column and plate structures, all-fiberglass buildings, platforms and other custom fabrications involving grating and handrail.

Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number EXTREN
Product Name Fiberglass Structural Shapes and Plate
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2002-1294 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 1974334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.97 inch (50 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details