Strongbridge International LLC 09-BFR-2707071 - SBI 4" IPS x 3" IPS SDR7, HDPE Molded Reducer 09-BFR-2707071

Description
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 335 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 335 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
09-BFR-2707071 - SBI 4
Jacksonville, FL, United States
09-BFR-2707071 - SBI 4" IPS x 3" IPS SDR7, HDPE Molded Reducer
09-BFR-2707071
09-BFR-2707071 - SBI 4" IPS x 3" IPS SDR7, HDPE Molded Reducer 09-BFR-2707071
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 335 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance.

Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Dual Rated For Water: 335 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D2513-20
  • ASTM D3350-21
  • ASTM D3261-16
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 09-BFR-2707071
Product Name 09-BFR-2707071 - SBI 4" IPS x 3" IPS SDR7, HDPE Molded Reducer
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pp Blind Flange - 5042015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Connection Type Flange Connection
Material Polypropylene (PP); PP-RCT
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400407 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Elbow Fittings - 61005 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details