Strongbridge International LLC 04-BBV-2902030 - SBI 1-1/2" IPS SDR11, HDPE Ball Valve 04-BBV-2902030

Description
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
04-BBV-2902030 - SBI 1-1/2
Jacksonville, FL, United States
04-BBV-2902030 - SBI 1-1/2" IPS SDR11, HDPE Ball Valve
04-BBV-2902030
04-BBV-2902030 - SBI 1-1/2" IPS SDR11, HDPE Ball Valve 04-BBV-2902030
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility.

  • Engineered for PE100 and PE4710 HDPE Pipe Systems.
  • Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure.
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM F1055-22
  • ASTM F2561-20
  • ASTM D-3035
  • AWWA C901-20
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Industrial Valves
Product Number 04-BBV-2902030
Product Name 04-BBV-2902030 - SBI 1-1/2" IPS SDR11, HDPE Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1622010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Solenoid Valve - 51768304 - Radwell International
Specs
Valve Type Block Bleed
View Details