Strongbridge International LLC 04-BBV-2902016 - SBI 1" IPS SDR11, HDPE Ball Valve 04-BBV-2902016

Description
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
04-BBV-2902016 - SBI 1
Jacksonville, FL, United States
04-BBV-2902016 - SBI 1" IPS SDR11, HDPE Ball Valve
04-BBV-2902016
04-BBV-2902016 - SBI 1" IPS SDR11, HDPE Ball Valve 04-BBV-2902016
Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility. Engineered for PE100 and PE4710 HDPE Pipe Systems. Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM F1055-22 ASTM F2561-20 ASTM D-3035 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing facility.

  • Engineered for PE100 and PE4710 HDPE Pipe Systems.
  • Rated For Water: 200 PSI at 73° F sustainable maximum operating pressure.
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM F1055-22
  • ASTM F2561-20
  • ASTM D-3035
  • AWWA C901-20
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022 / NSF/ANSI/CAN 372
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Industrial Valves
Product Number 04-BBV-2902016
Product Name 04-BBV-2902016 - SBI 1" IPS SDR11, HDPE Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Valves - 5000009988-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details