Strongbridge International LLC 03-BEC-2803019 - SBI 8" IPS SDR9, HDPE Molded End Caps 03-BEC-2803019

Description
Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3261-16 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3261-16 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
03-BEC-2803019 - SBI 8
Jacksonville, FL, United States
03-BEC-2803019 - SBI 8" IPS SDR9, HDPE Molded End Caps
03-BEC-2803019
03-BEC-2803019 - SBI 8" IPS SDR9, HDPE Molded End Caps 03-BEC-2803019
Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3261-16 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance.

Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE4710 HDPE Pipe Systems.
  • Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D3261-16
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 03-BEC-2803019
Product Name 03-BEC-2803019 - SBI 8" IPS SDR9, HDPE Molded End Caps
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Bulkhead Union 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Nipple & Plug Fittings - 61094 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.500 inch (12.7 mm)
View Details
Adapters & Fittings - Flange Adapters - C62 Oring x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 O-Ring x C62 Flat
Material Steel; Stainless
View Details