Strongbridge International LLC 03-BEC-2803012 - SBI 4" DIPS SDR17, HDPE Molded End Caps 03-BEC-2803012

Description
Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE4710 HDPE Pipe Systems. Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3261-16 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Description
Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE4710 HDPE Pipe Systems. Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3261-16 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Datasheet Summary
Powered by GS/AI

The 03-BEC-2803012 - SBI 4" DIPS SDR17, HDPE Molded End Cap is designed for use in high-density polyethylene (HDPE) piping systems. Manufactured from PE4710 virgin resin, this end cap is engineered for durability and is fully pressure-rated, making it suitable for a variety of applications including potable water systems, water reclamation, and industrial use. It meets NSF/ANSI 61 certification for safe drinking water and complies with ASTM D3261-16 and ISO-9001 standards. The end cap features high chemical resistance, impact resistance at low temperatures, and is resistant to corrosion and abrasion. Its lightweight design facilitates easy handling and installation, and it is compatible with butt fusion, electrofusion, and mechanical connections.

Datasheet Summary
Powered by GS/AI

The 03-BEC-2803012 - SBI 4" DIPS SDR17, HDPE Molded End Cap is designed for use in high-density polyethylene (HDPE) piping systems. Manufactured from PE4710 virgin resin, this end cap is engineered for durability and is fully pressure-rated, making it suitable for a variety of applications including potable water systems, water reclamation, and industrial use. It meets NSF/ANSI 61 certification for safe drinking water and complies with ASTM D3261-16 and ISO-9001 standards. The end cap features high chemical resistance, impact resistance at low temperatures, and is resistant to corrosion and abrasion. Its lightweight design facilitates easy handling and installation, and it is compatible with butt fusion, electrofusion, and mechanical connections.

Suppliers

Company
Product
Description
Supplier Links
03-BEC-2803012 - SBI 4
Jacksonville, FL, United States
03-BEC-2803012 - SBI 4" DIPS SDR17, HDPE Molded End Caps
03-BEC-2803012
03-BEC-2803012 - SBI 4" DIPS SDR17, HDPE Molded End Caps 03-BEC-2803012
Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE4710 HDPE Pipe Systems. Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3261-16 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance.

Our HDPE molded end cap fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE4710 HDPE Pipe Systems.
  • Rated For Water: 125 PSI at 73° F sustainable maximum operating pressure
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D3261-16
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 03-BEC-2803012
Product Name 03-BEC-2803012 - SBI 4" DIPS SDR17, HDPE Molded End Caps
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Glands - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032697 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details