Strongbridge International LLC 02-BRT-2601019 - SBI 6" IPS x 2" IPS SDR17, HDPE Molded Reducing Tee 02-BRT-2601019

Description
Engineered for durability, built to last. Strongbridge HDPE molded reducing tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducing tees are fully pressure-rated for superior performance. Our HDPE molded reducing tee fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded reducing tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducing tees are fully pressure-rated for superior performance. Our HDPE molded reducing tee fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
02-BRT-2601019 - SBI 6
Jacksonville, FL, United States
02-BRT-2601019 - SBI 6" IPS x 2" IPS SDR17, HDPE Molded Reducing Tee
02-BRT-2601019
02-BRT-2601019 - SBI 6" IPS x 2" IPS SDR17, HDPE Molded Reducing Tee 02-BRT-2601019
Engineered for durability, built to last. Strongbridge HDPE molded reducing tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducing tees are fully pressure-rated for superior performance. Our HDPE molded reducing tee fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded reducing tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducing tees are fully pressure-rated for superior performance.

Our HDPE molded reducing tee fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D2513-20
  • ASTM D3035-22
  • ASTM D3350-21
  • ASTM D3261-16
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 02-BRT-2601019
Product Name 02-BRT-2601019 - SBI 6" IPS x 2" IPS SDR17, HDPE Molded Reducing Tee
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131447 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
90° Flange 6000 PSI SAE J518 Code 62 - F-1620-C629 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034651 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
Square Butt Weld Flanges - In-line Sch 160 - ISO 6164 - 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details