Strongbridge International LLC 02-BFE-2607018 - SBI 10" IPS SDR17, HDPE Molded 45-Degree Elbow 02-BFE-2607018

Description
Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for superior performance. Our HDPE molded 45 degree elbow fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for superior performance. Our HDPE molded 45 degree elbow fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
02-BFE-2607018 - SBI 10
Jacksonville, FL, United States
02-BFE-2607018 - SBI 10" IPS SDR17, HDPE Molded 45-Degree Elbow
02-BFE-2607018
02-BFE-2607018 - SBI 10" IPS SDR17, HDPE Molded 45-Degree Elbow 02-BFE-2607018
Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for superior performance. Our HDPE molded 45 degree elbow fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for superior performance.

Our HDPE molded 45 degree elbow fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Dual Rated For Water: 125 PSI at 73° F and Natural Gas: 64 PSI at 73° F sustainable maximum operating pressure
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D2513-20
  • ASTM D3035-22
  • ASTM D3350-21
  • ASTM D3261-16
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 02-BFE-2607018
Product Name 02-BFE-2607018 - SBI 10" IPS SDR17, HDPE Molded 45-Degree Elbow
Fitting Type Elbow Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032659 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402089 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Hot Tapper Adapter 3.0
Specs
Fitting Type Adapter Fitting
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.250 inch (6.35 mm)
View Details