Strongbridge International LLC 02-BFA-2611104 - SBI 4" DIPS SDR9, HDPE Molded Flange Adapter 02-BFA-2611104

Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
02-BFA-2611104 - SBI 4
Jacksonville, FL, United States
02-BFA-2611104 - SBI 4" DIPS SDR9, HDPE Molded Flange Adapter
02-BFA-2611104
02-BFA-2611104 - SBI 4" DIPS SDR9, HDPE Molded Flange Adapter 02-BFA-2611104
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure. Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D3035-22 ASTM D3350-21 ASTM D3261-16 ASTM F2880-22 AWWA C901-20 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance.

Our HDPE molded flange adapter fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Rated For Water: 250 PSI at 73° F sustainable maximum operating pressure.
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D3035-22
  • ASTM D3350-21
  • ASTM D3261-16
  • ASTM F2880-22
  • AWWA C901-20
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 02-BFA-2611104
Product Name 02-BFA-2611104 - SBI 4" DIPS SDR9, HDPE Molded Flange Adapter
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032618 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402097 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tapping Sleeve, 16
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details