Strataflo Products, Inc. No. F400: Lead-Free Series F400-050

Description
Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet
Description
Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. F400: Lead-Free Series - F400-050 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. F400: Lead-Free Series
F400-050
No. F400: Lead-Free Series F400-050
Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.

Our No.F400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by
weighted average. The lead-free series is compliant with California AB1953 and Vermont Act
193. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal.
Each valve is tested twice for casting integrity and backflow prevention. All valves are 100%
American-made and built to last.
Used as all purpose check valve for
multiple applications, including hot water,
cold water, steam, oil, gas, compounds
and chemicals. Steam 75 lbs.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number F400-050
Product Name No. F400: Lead-Free Series
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-2-Z 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details