Strataflo Products, Inc. No. F2400: Lead-Free Series F2400-200

Description
Our No.F2400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The valve is also electroless nickel plated inside and outside. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used for food, beverage and other applications where brass surfaces are not acceptable. Steam 75 lbs.
Datasheet
Description
Our No.F2400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The valve is also electroless nickel plated inside and outside. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used for food, beverage and other applications where brass surfaces are not acceptable. Steam 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. F2400: Lead-Free Series - F2400-200 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. F2400: Lead-Free Series
F2400-200
No. F2400: Lead-Free Series F2400-200
Our No.F2400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The valve is also electroless nickel plated inside and outside. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-made and built to last. Used for food, beverage and other applications where brass surfaces are not acceptable. Steam 75 lbs.

Our No.F2400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by
weighted average. The lead-free series is compliant with California AB1953 and Vermont Act
193. The valve is also electroless nickel plated inside and outside. The proprietary stainless steel
poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting
integrity and backflow prevention. All valves are 100% American-made and built to last.
Used for food, beverage and other
applications where brass surfaces are
not acceptable. Steam 75 lbs.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number F2400-200
Product Name No. F2400: Lead-Free Series
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-CPVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-39S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details