Our No.F2400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by
weighted average. The lead-free series is compliant with California AB1953 and Vermont Act
193. The valve is also electroless nickel plated inside and outside. The proprietary stainless steel
poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting
integrity and backflow prevention. All valves are 100% American-made and built to last.
Used for food, beverage and other
applications where brass surfaces are
not acceptable. Steam 75 lbs.
| Strataflo Products, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F2400-038 |
| Product Name | No. F2400: Lead-Free Series |
| Valve Type | Lift Check; Check; Poppet |
| Primary Material | Brass / Bronze |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |
| Number of Ports | 2 |