Strataflo Products, Inc. No. 385: EPD Rubber Poppet 385-300

Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.
Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Suppliers

Company
Product
Description
Supplier Links
Fort Wayne, IN, USA
No. 385: EPD Rubber Poppet
385-300
No. 385: EPD Rubber Poppet 385-300
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 385-300
Product Name No. 385: EPD Rubber Poppet
Valve Type Lift Check; Check; Poppet
Valve Size 3.00 inch (76.20 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-F-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1227007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details